Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F4020RCSL

Description
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F4020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F4020RCSL-ND
Chassis Mount Resistors RER40F4020RCSL-ND
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 402 OHM 5W 1% AXIAL LUGS - RER40F4020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% AXIAL LUGS
RER40F4020RCSL
RES 402 OHM 5W 1% AXIAL LUGS RER40F4020RCSL
RES 402ohm 5W 1% AXIAL LUGS

RES 402ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F4020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F4020RCSL
Chassis Mount Resistors RER40F4020RCSL
RES CHAS MNT 402 OHM 1% 5W

RES CHAS MNT 402 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F4020RCSL-ND RER40F4020RCSL RER40F4020RCSL
Product Name Chassis Mount Resistors RES 402 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details