Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3R32RC02

Description
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R32RC02-ND
Chassis Mount Resistors RER40F3R32RC02-ND
3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.32 OHM 5W 1% AXIAL LUGS - RER40F3R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% AXIAL LUGS
RER40F3R32RC02
RES 3.32 OHM 5W 1% AXIAL LUGS RER40F3R32RC02
RES 3.32ohm 5W 1% AXIAL LUGS

RES 3.32ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R32RC02
Chassis Mount Resistors RER40F3R32RC02
RES CHAS MNT 3.32 OHM 1% 5W

RES CHAS MNT 3.32 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R32RC02-ND RER40F3R32RC02 RER40F3R32RC02
Product Name Chassis Mount Resistors RES 3.32 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers