Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3R16RCSL

Description
3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3R16RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R16RCSL-ND
Chassis Mount Resistors RER40F3R16RCSL-ND
3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.16 OHM 5W 1% AXIAL LUGS - RER40F3R16RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 5W 1% AXIAL LUGS
RER40F3R16RCSL
RES 3.16 OHM 5W 1% AXIAL LUGS RER40F3R16RCSL
RES 3.16ohm 5W 1% AXIAL LUGS

RES 3.16ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R16RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R16RCSL
Chassis Mount Resistors RER40F3R16RCSL
RES CHAS MNT 3.16 OHM 1% 5W

RES CHAS MNT 3.16 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R16RCSL-ND RER40F3R16RCSL RER40F3R16RCSL
Product Name Chassis Mount Resistors RES 3.16 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details