Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3R01RCSL

Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3R01RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3R01RCSL-ND
Chassis Mount Resistors RER40F3R01RCSL-ND
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 5W 1% AXIAL LUGS - RER40F3R01RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% AXIAL LUGS
RER40F3R01RCSL
RES 3.01 OHM 5W 1% AXIAL LUGS RER40F3R01RCSL
RES 3.01ohm 5W 1% AXIAL LUGS

RES 3.01ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3R01RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3R01RCSL
Chassis Mount Resistors RER40F3R01RCSL
RES CHAS MNT 3.01 OHM 1% 5W

RES CHAS MNT 3.01 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3R01RCSL-ND RER40F3R01RCSL RER40F3R01RCSL
Product Name Chassis Mount Resistors RES 3.01 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details