Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F38R3MCSL

Description
38.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
38.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F38R3MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F38R3MCSL-ND
Chassis Mount Resistors RER40F38R3MCSL-ND
38.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 38.3 OHM 5W 1% AXIAL LUGS - RER40F38R3MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 5W 1% AXIAL LUGS
RER40F38R3MCSL
RES 38.3 OHM 5W 1% AXIAL LUGS RER40F38R3MCSL
RES 38.3ohm 5W 1% AXIAL LUGS

RES 38.3ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F38R3MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F38R3MCSL
Chassis Mount Resistors RER40F38R3MCSL
RES CHAS MNT 38.3 OHM 1% 5W

RES CHAS MNT 38.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F38R3MCSL-ND RER40F38R3MCSL RER40F38R3MCSL
Product Name Chassis Mount Resistors RES 38.3 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers