Vishay Intertechnology, Inc. RES 34 OHM 5W 1% AXIAL LUGS RER40F34R0RC02

Description
RES 34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 34ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 5W 1% AXIAL LUGS - RER40F34R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 5W 1% AXIAL LUGS
RER40F34R0RC02
RES 34 OHM 5W 1% AXIAL LUGS RER40F34R0RC02
RES 34ohm 5W 1% AXIAL LUGS

RES 34ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F34R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F34R0RC02-ND
Chassis Mount Resistors RER40F34R0RC02-ND
34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F34R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F34R0RC02
Chassis Mount Resistors RER40F34R0RC02
RES CHAS MNT 34 OHM 1% 5W

RES CHAS MNT 34 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F34R0RC02 RER40F34R0RC02-ND RER40F34R0RC02
Product Name RES 34 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details