Vishay Intertechnology, Inc. RES 32.4 OHM 5W 1% AXIAL LUGS RER40F32R4RC02

Description
RES 32.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 32.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 5W 1% AXIAL LUGS - RER40F32R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 5W 1% AXIAL LUGS
RER40F32R4RC02
RES 32.4 OHM 5W 1% AXIAL LUGS RER40F32R4RC02
RES 32.4ohm 5W 1% AXIAL LUGS

RES 32.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F32R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F32R4RC02-ND
Chassis Mount Resistors RER40F32R4RC02-ND
32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F32R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F32R4RC02
Chassis Mount Resistors RER40F32R4RC02
RES CHAS MNT 32.4 OHM 1% 5W

RES CHAS MNT 32.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F32R4RC02 RER40F32R4RC02-ND RER40F32R4RC02
Product Name RES 32.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details