Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3090RCSL

Description
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3090RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3090RCSL-ND
Chassis Mount Resistors RER40F3090RCSL-ND
309 Ohms ±1% 5W Wirewound Chassis Mount Resistor

309 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 309 OHM 5W 1% AXIAL LUGS - RER40F3090RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 5W 1% AXIAL LUGS
RER40F3090RCSL
RES 309 OHM 5W 1% AXIAL LUGS RER40F3090RCSL
RES 309ohm 5W 1% AXIAL LUGS

RES 309ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3090RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3090RCSL
Chassis Mount Resistors RER40F3090RCSL
RES CHAS MNT 309 OHM 1% 5W

RES CHAS MNT 309 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3090RCSL-ND RER40F3090RCSL RER40F3090RCSL
Product Name Chassis Mount Resistors RES 309 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details