Vishay Intertechnology, Inc. RES 2.43 OHM 5W 1% AXIAL LUGS RER40F2R43RCSL

Description
RES 2.43ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.43ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 5W 1% AXIAL LUGS - RER40F2R43RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 5W 1% AXIAL LUGS
RER40F2R43RCSL
RES 2.43 OHM 5W 1% AXIAL LUGS RER40F2R43RCSL
RES 2.43ohm 5W 1% AXIAL LUGS

RES 2.43ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R43RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R43RCSL-ND
Chassis Mount Resistors RER40F2R43RCSL-ND
2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.43 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R43RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R43RCSL
Chassis Mount Resistors RER40F2R43RCSL
RES CHAS MNT 2.43 OHM 1% 5W

RES CHAS MNT 2.43 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R43RCSL RER40F2R43RCSL-ND RER40F2R43RCSL
Product Name RES 2.43 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers