Vishay Intertechnology, Inc. RES 2.21 OHM 5W 1% AXIAL LUGS RER40F2R21RCSL

Description
RES 2.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 5W 1% AXIAL LUGS - RER40F2R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 5W 1% AXIAL LUGS
RER40F2R21RCSL
RES 2.21 OHM 5W 1% AXIAL LUGS RER40F2R21RCSL
RES 2.21ohm 5W 1% AXIAL LUGS

RES 2.21ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R21RCSL-ND
Chassis Mount Resistors RER40F2R21RCSL-ND
2.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R21RCSL
Chassis Mount Resistors RER40F2R21RCSL
RES CHAS MNT 2.21 OHM 1% 5W

RES CHAS MNT 2.21 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R21RCSL RER40F2R21RCSL-ND RER40F2R21RCSL
Product Name RES 2.21 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details