Vishay Intertechnology, Inc. RES 280 OHM 5W 1% AXIAL LUGS RER40F2800RCSL

Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 5W 1% AXIAL LUGS - RER40F2800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% AXIAL LUGS
RER40F2800RCSL
RES 280 OHM 5W 1% AXIAL LUGS RER40F2800RCSL
RES 280ohm 5W 1% AXIAL LUGS

RES 280ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2800RCSL-ND
Chassis Mount Resistors RER40F2800RCSL-ND
280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2800RCSL
Chassis Mount Resistors RER40F2800RCSL
RES CHAS MNT 280 OHM 1% 5W

RES CHAS MNT 280 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2800RCSL RER40F2800RCSL-ND RER40F2800RCSL
Product Name RES 280 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details