Vishay Intertechnology, Inc. RES 280 OHM 5W 1% AXIAL LUGS RER40F2800RC02

Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F2800RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to enhance heat dissipation. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 280 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of at least 10,000 MΩ when dry, ensuring reliable performance in various conditions. Engineers considering this resistor should note its robust construction and military-grade reliability, making it suitable for demanding applications where performance and durability are critical.

Datasheet Summary
Powered by GS/AI

The RER40F2800RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is capable of mounting directly onto a chassis to enhance heat dissipation. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 280 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of at least 10,000 MΩ when dry, ensuring reliable performance in various conditions. Engineers considering this resistor should note its robust construction and military-grade reliability, making it suitable for demanding applications where performance and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 5W 1% AXIAL LUGS - RER40F2800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% AXIAL LUGS
RER40F2800RC02
RES 280 OHM 5W 1% AXIAL LUGS RER40F2800RC02
RES 280ohm 5W 1% AXIAL LUGS

RES 280ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2800RC02-ND
Chassis Mount Resistors RER40F2800RC02-ND
280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2800RC02
Chassis Mount Resistors RER40F2800RC02
RES CHAS MNT 280 OHM 1% 5W

RES CHAS MNT 280 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2800RC02 RER40F2800RC02-ND RER40F2800RC02
Product Name RES 280 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details