Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2700MC02

Description
270 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2700MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2700MC02-ND
Chassis Mount Resistors RER40F2700MC02-ND
270 Ohms ±1% 5W Wirewound Chassis Mount Resistor

270 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 270 OHM 5W 1% AXIAL LUGS - RER40F2700MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5W 1% AXIAL LUGS
RER40F2700MC02
RES 270 OHM 5W 1% AXIAL LUGS RER40F2700MC02
RES 270ohm 5W 1% AXIAL LUGS

RES 270ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2700MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2700MC02
Chassis Mount Resistors RER40F2700MC02
RES CHAS MNT 270 OHM 1% 5W

RES CHAS MNT 270 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2700MC02-ND RER40F2700MC02 RER40F2700MC02
Product Name Chassis Mount Resistors RES 270 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details