Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2500RC02

Description
250 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2500RC02-ND
Chassis Mount Resistors RER40F2500RC02-ND
250 Ohms ±1% 5W Wirewound Chassis Mount Resistor

250 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2500RC02
Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2500RC02
Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2500RC02
Chassis Mount Resistors RER40F2500RC02
RES CHAS MNT 250 OHM 1% 5W

RES CHAS MNT 250 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2500RC02-ND RER40F2500RC02 RER40F2500RC02
Product Name Chassis Mount Resistors Res Wirewound 250 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details