Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2370RCSL

Description
237 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
237 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2370RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2370RCSL-ND
Chassis Mount Resistors RER40F2370RCSL-ND
237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 237 OHM 5W 1% AXIAL LUGS - RER40F2370RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 5W 1% AXIAL LUGS
RER40F2370RCSL
RES 237 OHM 5W 1% AXIAL LUGS RER40F2370RCSL
RES 237ohm 5W 1% AXIAL LUGS

RES 237ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2370RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2370RCSL
Chassis Mount Resistors RER40F2370RCSL
RES CHAS MNT 237 OHM 1% 5W

RES CHAS MNT 237 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2370RCSL-ND RER40F2370RCSL RER40F2370RCSL
Product Name Chassis Mount Resistors RES 237 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details