Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2340RC02

Description
234 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
234 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2340RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2340RC02-ND
Chassis Mount Resistors RER40F2340RC02-ND
234 Ohms ±1% 5W Wirewound Chassis Mount Resistor

234 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2340RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2340RC02
Chassis Mount Resistors RER40F2340RC02
RES CHAS MNT 234 OHM 1% 5W

RES CHAS MNT 234 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER40F2340RC02-ND RER40F2340RC02
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 234 ohms 234 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details