Vishay Intertechnology, Inc. RES 1.3 OHM 5W 1% AXIAL LUGS RER40F1R30RCSL

Description
RES 1.3ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 1.3ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F1R30RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 1.3 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers looking for robust components in their designs.

Datasheet Summary
Powered by GS/AI

The RER40F1R30RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 1.3 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers looking for robust components in their designs.

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 5W 1% AXIAL LUGS - RER40F1R30RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 5W 1% AXIAL LUGS
RER40F1R30RCSL
RES 1.3 OHM 5W 1% AXIAL LUGS RER40F1R30RCSL
RES 1.3ohm 5W 1% AXIAL LUGS

RES 1.3ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1R30RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R30RCSL-ND
Chassis Mount Resistors RER40F1R30RCSL-ND
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1R30RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R30RCSL
Chassis Mount Resistors RER40F1R30RCSL
RES CHAS MNT 1.3 OHM 1% 5W

RES CHAS MNT 1.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R30RCSL RER40F1R30RCSL-ND RER40F1R30RCSL
Product Name RES 1.3 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers