Vishay Intertechnology, Inc. RES 1.21 OHM 5W 1% AXIAL LUGS RER40F1R21RCSL

Description
RES 1.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.21ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 5W 1% AXIAL LUGS - RER40F1R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 5W 1% AXIAL LUGS
RER40F1R21RCSL
RES 1.21 OHM 5W 1% AXIAL LUGS RER40F1R21RCSL
RES 1.21ohm 5W 1% AXIAL LUGS

RES 1.21ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R21RCSL-ND
Chassis Mount Resistors RER40F1R21RCSL-ND
1.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R21RCSL
Chassis Mount Resistors RER40F1R21RCSL
RES CHAS MNT 1.21 OHM 1% 5W

RES CHAS MNT 1.21 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R21RCSL RER40F1R21RCSL-ND RER40F1R21RCSL
Product Name RES 1.21 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers