Vishay Intertechnology, Inc. RES 187 OHM 5W 1% AXIAL LUGS RER40F1870MCSL

Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 5W 1% AXIAL LUGS - RER40F1870MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 5W 1% AXIAL LUGS
RER40F1870MCSL
RES 187 OHM 5W 1% AXIAL LUGS RER40F1870MCSL
RES 187ohm 5W 1% AXIAL LUGS

RES 187ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1870MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1870MCSL-ND
Chassis Mount Resistors RER40F1870MCSL-ND
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1870MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1870MCSL
Chassis Mount Resistors RER40F1870MCSL
RES CHAS MNT 187 OHM 1% 5W

RES CHAS MNT 187 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1870MCSL RER40F1870MCSL-ND RER40F1870MCSL
Product Name RES 187 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers