Vishay Intertechnology, Inc. RES 182 OHM 5W 1% AXIAL LUGS RER40F1820RCSL

Description
RES 182ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 5W 1% AXIAL LUGS - RER40F1820RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 5W 1% AXIAL LUGS
RER40F1820RCSL
RES 182 OHM 5W 1% AXIAL LUGS RER40F1820RCSL
RES 182ohm 5W 1% AXIAL LUGS

RES 182ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1820RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1820RCSL-ND
Chassis Mount Resistors RER40F1820RCSL-ND
182 Ohms ±1% 5W Wirewound Chassis Mount Resistor

182 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1820RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1820RCSL
Chassis Mount Resistors RER40F1820RCSL
RES CHAS MNT 182 OHM 1% 5W

RES CHAS MNT 182 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1820RCSL RER40F1820RCSL-ND RER40F1820RCSL
Product Name RES 182 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details