Vishay Intertechnology, Inc. RES 178 OHM 5W 1% AXIAL LUGS RER40F1780RCSL

Description
RES 178ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 178ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 5W 1% AXIAL LUGS - RER40F1780RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% AXIAL LUGS
RER40F1780RCSL
RES 178 OHM 5W 1% AXIAL LUGS RER40F1780RCSL
RES 178ohm 5W 1% AXIAL LUGS

RES 178ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1780RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1780RCSL-ND
Chassis Mount Resistors RER40F1780RCSL-ND
178 Ohms ±1% 5W Wirewound Chassis Mount Resistor

178 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1780RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1780RCSL
Chassis Mount Resistors RER40F1780RCSL
RES CHAS MNT 178 OHM 1% 5W

RES CHAS MNT 178 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1780RCSL RER40F1780RCSL-ND RER40F1780RCSL
Product Name RES 178 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details