Vishay Intertechnology, Inc. Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F16R2RC02

Description
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F16R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F16R2RC02
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F16R2RC02
Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F16R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F16R2RC02-ND
Chassis Mount Resistors RER40F16R2RC02-ND
16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F16R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F16R2RC02
Chassis Mount Resistors RER40F16R2RC02
RES CHAS MNT 16.2 OHM 1% 5W

RES CHAS MNT 16.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F16R2RC02 RER40F16R2RC02-ND RER40F16R2RC02
Product Name Res Wirewound 16.2 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers