Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1621RC02

Description
1.62 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.62 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1621RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1621RC02-ND
Chassis Mount Resistors RER40F1621RC02-ND
1.62 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.62 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1621RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1621RC02
Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1621RC02
Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1621RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1621RC02
Chassis Mount Resistors RER40F1621RC02
RES CHAS MNT 1.62K OHM 1% 5W

RES CHAS MNT 1.62K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1621RC02-ND RER40F1621RC02 RER40F1621RC02
Product Name Chassis Mount Resistors Res Wirewound 1.62K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details