Vishay Intertechnology, Inc. RES 1.5K OHM 5W 1% AXIAL LUGS RER40F1501RCSL

Description
RES 1.5Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 5W 1% AXIAL LUGS - RER40F1501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 5W 1% AXIAL LUGS
RER40F1501RCSL
RES 1.5K OHM 5W 1% AXIAL LUGS RER40F1501RCSL
RES 1.5Kohm 5W 1% AXIAL LUGS

RES 1.5Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1501RCSL-ND
Chassis Mount Resistors RER40F1501RCSL-ND
1.5 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1501RCSL
Chassis Mount Resistors RER40F1501RCSL
RES CHAS MNT 1.5K OHM 1% 5W

RES CHAS MNT 1.5K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1501RCSL RER40F1501RCSL-ND RER40F1501RCSL
Product Name RES 1.5K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details