Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1500RCSL

Description
150 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1500RCSL-ND
Chassis Mount Resistors RER40F1500RCSL-ND
150 Ohms ±1% 5W Wirewound Chassis Mount Resistor

150 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 150 OHM 5W 1% AXIAL LUGS - RER40F1500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% AXIAL LUGS
RER40F1500RCSL
RES 150 OHM 5W 1% AXIAL LUGS RER40F1500RCSL
RES 150ohm 5W 1% AXIAL LUGS

RES 150ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1500RCSL
Chassis Mount Resistors RER40F1500RCSL
RES CHAS MNT 150 OHM 1% 5W

RES CHAS MNT 150 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1500RCSL-ND RER40F1500RCSL RER40F1500RCSL
Product Name Chassis Mount Resistors RES 150 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details