Vishay Intertechnology, Inc. RES 14.7 OHM 5W 1% AXIAL LUGS RER40F14R7RC02

Description
RES 14.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 14.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 5W 1% AXIAL LUGS - RER40F14R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 5W 1% AXIAL LUGS
RER40F14R7RC02
RES 14.7 OHM 5W 1% AXIAL LUGS RER40F14R7RC02
RES 14.7ohm 5W 1% AXIAL LUGS

RES 14.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F14R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F14R7RC02-ND
Chassis Mount Resistors RER40F14R7RC02-ND
14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F14R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F14R7RC02
Chassis Mount Resistors RER40F14R7RC02
RES CHAS MNT 14.7 OHM 1% 5W

RES CHAS MNT 14.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F14R7RC02 RER40F14R7RC02-ND RER40F14R7RC02
Product Name RES 14.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details