Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1400RC02

Description
140 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
140 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1400RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1400RC02-ND
Chassis Mount Resistors RER40F1400RC02-ND
140 Ohms ±1% 5W Wirewound Chassis Mount Resistor

140 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1400RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1400RC02
Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1400RC02
Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1400RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1400RC02
Chassis Mount Resistors RER40F1400RC02
RES CHAS MNT 140 OHM 1% 5W

RES CHAS MNT 140 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1400RC02-ND RER40F1400RC02 RER40F1400RC02
Product Name Chassis Mount Resistors Res Wirewound 140 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details