Vishay Intertechnology, Inc. RES 1.33K OHM 5W 1% AXIAL LUGS RER40F1331RCSL

Description
RES 1.33Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.33Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 5W 1% AXIAL LUGS - RER40F1331RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 5W 1% AXIAL LUGS
RER40F1331RCSL
RES 1.33K OHM 5W 1% AXIAL LUGS RER40F1331RCSL
RES 1.33Kohm 5W 1% AXIAL LUGS

RES 1.33Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1331RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1331RCSL-ND
Chassis Mount Resistors RER40F1331RCSL-ND
1.33 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.33 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1331RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1331RCSL
Chassis Mount Resistors RER40F1331RCSL
RES CHAS MNT 1.33K OHM 1% 5W

RES CHAS MNT 1.33K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1331RCSL RER40F1331RCSL-ND RER40F1331RCSL
Product Name RES 1.33K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers