Vishay Intertechnology, Inc. RES 10.7 OHM 5W 1% AXIAL LUGS RER40F10R7RCSL

Description
RES 10.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 5W 1% AXIAL LUGS - RER40F10R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 5W 1% AXIAL LUGS
RER40F10R7RCSL
RES 10.7 OHM 5W 1% AXIAL LUGS RER40F10R7RCSL
RES 10.7ohm 5W 1% AXIAL LUGS

RES 10.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F10R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F10R7RCSL-ND
Chassis Mount Resistors RER40F10R7RCSL-ND
10.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

10.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F10R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F10R7RCSL
Chassis Mount Resistors RER40F10R7RCSL
RES CHAS MNT 10.7 OHM 1% 5W

RES CHAS MNT 10.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F10R7RCSL RER40F10R7RCSL-ND RER40F10R7RCSL
Product Name RES 10.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details