Vishay Intertechnology, Inc. RES 100 OHM 5W 1% AXIAL LUGS RER40F1000RC02

Description
RES 100ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 100ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5W 1% AXIAL LUGS - RER40F1000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% AXIAL LUGS
RER40F1000RC02
RES 100 OHM 5W 1% AXIAL LUGS RER40F1000RC02
RES 100ohm 5W 1% AXIAL LUGS

RES 100ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1000RC02-ND
Chassis Mount Resistors RER40F1000RC02-ND
100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1000RC02
Chassis Mount Resistors RER40F1000RC02
RES CHAS MNT 100 OHM 1% 5W

RES CHAS MNT 100 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1000RC02 RER40F1000RC02-ND RER40F1000RC02
Product Name RES 100 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details