Vishay Intertechnology, Inc. Wirewound Resistors RE75G6R81C02

Description
RH-50 6.81 1% RE75G6R81 C02
Request a Quote
Description
RH-50 6.81 1% RE75G6R81 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE75G is a military-grade, aluminum-housed, chassis-mount wirewound resistor with a power rating of 30 W at 25 °C, a maximum working voltage of 1250 V, and a resistance range of 0.10 to 39.2 kΩ with a tolerance of ±1 %. It features molded construction, complete welding, and operates from -55 °C to +250 °C. The non-inductive variant is designated RE75N. The part measures 1.562 in × 0.844 in × 1.968 in (39.67 mm × 21.44 mm × 49.99 mm) and requires mounting to a 5 in × 7 in × 2 in × 0.040 in aluminum chassis for rated performance. It is qualified to MIL-PRF-18546 and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RE75G is a military-grade, aluminum-housed, chassis-mount wirewound resistor with a power rating of 30 W at 25 °C, a maximum working voltage of 1250 V, and a resistance range of 0.10 to 39.2 kΩ with a tolerance of ±1 %. It features molded construction, complete welding, and operates from -55 °C to +250 °C. The non-inductive variant is designated RE75N. The part measures 1.562 in × 0.844 in × 1.968 in (39.67 mm × 21.44 mm × 49.99 mm) and requires mounting to a 5 in × 7 in × 2 in × 0.040 in aluminum chassis for rated performance. It is qualified to MIL-PRF-18546 and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE75G6R81C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE75G6R81C02
Wirewound Resistors 3110-RE75G6R81C02
RH-50 6.81 1% RE75G6R81 C02

RH-50 6.81 1% RE75G6R81 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE75G6R81C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details