Vishay Intertechnology, Inc. Wirewound Resistors RE70N26R1J01

Description
NH-25 26.1 1% RE70N26R1 J01
Request a Quote
Description
NH-25 26.1 1% RE70N26R1 J01
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE70N is a military-grade, non-inductive wirewound resistor with aluminum housing and chassis mount, qualified to MIL-PRF-18546. It has a power rating of 20 W at 25 °C when mounted to a 5" x 7" x 2" x 0.040" aluminum heat sink, with a maximum working voltage of 390 V. Resistance values range from 1.0 Ω to 6.04 kΩ with a tolerance of ±1 %. The operating temperature range is -55 °C to +250 °C, and the temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The resistor features molded construction, complete welded construction, and meets ANSI J-STD-002 solderability requirements. Dimensions are 1.062 in x 0.781 in x 1.938 in (26.97 mm x 19.84 mm x 49.23 mm).

Datasheet Summary
Powered by GS/AI

The RE70N is a military-grade, non-inductive wirewound resistor with aluminum housing and chassis mount, qualified to MIL-PRF-18546. It has a power rating of 20 W at 25 °C when mounted to a 5" x 7" x 2" x 0.040" aluminum heat sink, with a maximum working voltage of 390 V. Resistance values range from 1.0 Ω to 6.04 kΩ with a tolerance of ±1 %. The operating temperature range is -55 °C to +250 °C, and the temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. The resistor features molded construction, complete welded construction, and meets ANSI J-STD-002 solderability requirements. Dimensions are 1.062 in x 0.781 in x 1.938 in (26.97 mm x 19.84 mm x 49.23 mm).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE70N26R1J01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70N26R1J01
Wirewound Resistors 3110-RE70N26R1J01
NH-25 26.1 1% RE70N26R1 J01

NH-25 26.1 1% RE70N26R1 J01

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE70N26R1J01
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details