Vishay Precision Group Wirewound Resistors RE70G8R00C02

Description
RH-25 8 1% RE70G8R00 C02
Request a Quote Datasheet
Description
RH-25 8 1% RE70G8R00 C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE70G8R00C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE70G8R00C02
Wirewound Resistors 3110-RE70G8R00C02
RH-25 8 1% RE70G8R00 C02

RH-25 8 1% RE70G8R00 C02

Supplier's Site Datasheet
Resistor-Misc - RE70G8R00C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RE70G8R00C02
Resistor-Misc RE70G8R00C02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 8 Ohm, 25W; Resistance Vishay - 61C6526 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 25W; Resistance Vishay
61C6526
Wirewound Resistor, 8 Ohm, 25W; Resistance Vishay 61C6526
WIREWOUND RESISTOR, 8 OHM, 25W; Resistance:8ohm; Product Range:RE Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 8 OHM, 25W; Resistance:8ohm; Product Range:RE Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RE70G8R00C02 RE70G8R00C02 61C6526
Product Name Wirewound Resistors Resistor-Misc Wirewound Resistor, 8 Ohm, 25W; Resistance Vishay
Category / Application Industrial
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details