Vishay Intertechnology, Inc. Wirewound Resistors RE65G9100C02

Description
RH-10 910 1% RE65G9100 C02
Request a Quote
Description
RH-10 910 1% RE65G9100 C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE65G9100C02 is a military-grade, aluminum-housed, chassis-mount wirewound resistor qualified to MIL-PRF-18546. It has a 10 W power rating at 25 °C, a maximum working voltage of 187 V, and a resistance of 910 Ω with ±1 % tolerance. The device uses inductive winding and features molded, welded construction for environmental protection. Operating temperature range is -55 °C to +250 °C. Temperature coefficient is ±50 ppm/°C. Mounting requires a 4" × 6" × 2" × 0.040" aluminum chassis for full power rating. Dimensions are 0.562 in × 0.625 in × 0.750 in × 1.375 in (14.27 mm × 15.88 mm × 19.05 mm × 34.93 mm). The C02 suffix denotes card pack packaging.

Datasheet Summary
Powered by GS/AI

The RE65G9100C02 is a military-grade, aluminum-housed, chassis-mount wirewound resistor qualified to MIL-PRF-18546. It has a 10 W power rating at 25 °C, a maximum working voltage of 187 V, and a resistance of 910 Ω with ±1 % tolerance. The device uses inductive winding and features molded, welded construction for environmental protection. Operating temperature range is -55 °C to +250 °C. Temperature coefficient is ±50 ppm/°C. Mounting requires a 4" × 6" × 2" × 0.040" aluminum chassis for full power rating. Dimensions are 0.562 in × 0.625 in × 0.750 in × 1.375 in (14.27 mm × 15.88 mm × 19.05 mm × 34.93 mm). The C02 suffix denotes card pack packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RE65G9100C02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RE65G9100C02
Wirewound Resistors 3110-RE65G9100C02
RH-10 910 1% RE65G9100 C02

RH-10 910 1% RE65G9100 C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RE65G9100C02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 696-S3-0R075F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers