RH-5 270 1% RE60G2700 C02
RH-5 270 1% RE60G2700 C02
Wirewound Resistors 5watts 270ohms 1%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RE60G2700C02-ND | 3110-RE60G2700C02 | RE60G2700C02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistors 5watts 270ohms 1% |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |