RH-5 10 1% RE60G10R0 C02
RH-5 10 1% RE60G10R0 C02
Wirewound Resistors - Chassis Mount 5watts 10ohms 1% Inductive
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RE60G10R0C02 | 541-RE60G10R0C02-ND | RE60G10R0C02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount 5watts 10ohms 1% Inductive |
| Category / Application | Industrial | General Use | |
| Resistance Range | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |