VISHAY INTERTECHNOLOGY, INC.
RE38L4A602 -- ANGLE, LINEAR POSITION MEASURING
Vishay Intertechnology, Inc.
Angle, Linear Position Measuring
RE38L4A602
Description
REC 38 L 4 A 602 E1
Request a Quote
Email Supplier
Datasheet
Description
REC 38 L 4 A 602 E1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
716-RE38L4A602-ND |
|
Product Name
|
Angle, Linear Position Measuring |
|
Operating Temperature
|
-67 to 257 F (-55 to 125 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical; Threaded Barrel
Measurement Range
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Hottinger Brüel & Kjær A/S
Sensor Technology
LVDT Linear Position Sensor
Output
Current
View Details