VISHAY INTERTECHNOLOGY, INC.
RE20LR1A502WS -- ANGLE, LINEAR POSITION MEASURING
Vishay Intertechnology, Inc.
Angle, Linear Position Measuring
RE20LR1A502WS
Description
REC 20 LR 1 A 501 W S E1
Request a Quote
Email Supplier
Datasheet
Description
REC 20 LR 1 A 501 W S E1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
716-RE20LR1A502WS-ND |
|
Product Name
|
Angle, Linear Position Measuring |
|
Operating Temperature
|
-22 to 212 F (-30 to 100 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Body Shape
Cylindrical
Measurement Range
0.0472 inch (1.2 mm)
Repeatability
0.0020 mils (0.0500 µm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details