Vishay Intertechnology, Inc. Ceramic Capacitors - RE020080BD20136BH1 RE020080BD20136BH1

Description
Manufacturer: Vishay Win Source Part Number: 1022859-RE020080BD20 136BH1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 200pF Tolerance: ±10% Temperature Coefficient: R42 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1022859-RE020080BD20 136BH1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 200pF Tolerance: ±10% Temperature Coefficient: R42 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RE020080BD20136BH1 - 1022859-RE020080BD20136BH1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RE020080BD20136BH1
1022859-RE020080BD20136BH1
Ceramic Capacitors - RE020080BD20136BH1 1022859-RE020080BD20136BH1
Manufacturer: Vishay Win Source Part Number: 1022859-RE020080BD20 136BH1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 200pF Tolerance: ±10% Temperature Coefficient: R42 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1022859-RE020080BD20136BH1
Packaging: Bulk
Voltage Rating: 4000V (4kV)
Applications: RF, Microwave, High Frequency
Height - Seated (Max): 3.189" (81.00mm)
Mounting: Chassis Mount
Capacitance: 200pF
Tolerance: ±10%
Temperature Coefficient: R42
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.984" Dia (25.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200PF 4KV Capacitor - 60-RE020080BD20136BH1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200PF 4KV Capacitor
60-RE020080BD20136BH1
200PF 4KV Capacitor 60-RE020080BD20136BH1
CAP CER 200PF 4KV R42 NONSTND Product overview: RE020080BD20136BH1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20136BH 1 can be used for catalog matching and distributor lookup.

CAP CER 200PF 4KV R42 NONSTND Product overview: RE020080BD20136BH1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD20136BH1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - RE020080BD20136BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RE020080BD20136BH1
Ceramic Capacitors RE020080BD20136BH1
CAP CER 200PF 4KV R42 NONSTND

CAP CER 200PF 4KV R42 NONSTND

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1022859-RE020080BD20136BH1 60-RE020080BD20136BH1 RE020080BD20136BH1
Product Name Ceramic Capacitors - RE020080BD20136BH1 200PF 4KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 2.00E-4 microF 2.00E-4 microF 2.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 4000 volts 4000 volts
WVAC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details