Vishay Intertechnology, Inc. Ceramic Capacitors - RE020080BD10236BJ1 RE020080BD10236BJ1

Description
Manufacturer: Vishay Win Source Part Number: 1031971-RE020080BD10 236BJ1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: R85 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1031971-RE020080BD10 236BJ1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: R85 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RE020080BD10236BJ1 - 1031971-RE020080BD10236BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RE020080BD10236BJ1
1031971-RE020080BD10236BJ1
Ceramic Capacitors - RE020080BD10236BJ1 1031971-RE020080BD10236BJ1
Manufacturer: Vishay Win Source Part Number: 1031971-RE020080BD10 236BJ1 Packaging: Bulk Voltage Rating: 4000V (4kV) Applications: RF, Microwave, High Frequency Height - Seated (Max): 3.189" (81.00mm) Mounting: Chassis Mount Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: R85 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.984" Dia (25.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1031971-RE020080BD10236BJ1
Packaging: Bulk
Voltage Rating: 4000V (4kV)
Applications: RF, Microwave, High Frequency
Height - Seated (Max): 3.189" (81.00mm)
Mounting: Chassis Mount
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: R85
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.984" Dia (25.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1000PF 4KV Capacitor - 60-RE020080BD10236BJ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000PF 4KV Capacitor
60-RE020080BD10236BJ1
1000PF 4KV Capacitor 60-RE020080BD10236BJ1
CAP CER 1000PF 4KV R85 NONSTND Product overview: RE020080BD10236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD10236BJ 1 can be used for catalog matching and distributor lookup.

CAP CER 1000PF 4KV R85 NONSTND Product overview: RE020080BD10236BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RE020080BD10236BJ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - RE020080BD10236BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RE020080BD10236BJ1
Ceramic Capacitors RE020080BD10236BJ1
CAP CER 1000PF 4KV R85 NONSTND

CAP CER 1000PF 4KV R85 NONSTND

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1031971-RE020080BD10236BJ1 60-RE020080BD10236BJ1 RE020080BD10236BJ1
Product Name Ceramic Capacitors - RE020080BD10236BJ1 1000PF 4KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 4000 volts 4000 volts
WVAC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details