Vishay Intertechnology, Inc. Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm RCWP722550R0GKS3

Description
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm - RCWP722550R0GKS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm
RCWP722550R0GKS3
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm RCWP722550R0GKS3
Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm

Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-RCWP722550R0GKS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP722550R0GKS3DKR-ND
Chip Resistor - Surface Mount 541-RCWP722550R0GKS3DKR-ND
RCWP-7225 50 2% K S84

RCWP-7225 50 2% K S84

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP722550R0GKS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP722550R0GKS3TR-ND
Chip Resistor - Surface Mount 541-RCWP722550R0GKS3TR-ND
RCWP-7225 50 2% K S84

RCWP-7225 50 2% K S84

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWP722550R0GKS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWP722550R0GKS3CT-ND
Chip Resistor - Surface Mount 541-RCWP722550R0GKS3CT-ND
RCWP-7225 50 2% K S84

RCWP-7225 50 2% K S84

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWP722550R0GKS3 541-RCWP722550R0GKS3DKR-ND
Product Name Thick Film Resistors - SMD 0.6watt 50ohms 2% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 50 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details