Vishay Intertechnology, Inc. Thick Film Resistors - SMD 2010 3.9ohms 5% RCWP20103R90JMWB

Description
Thick Film Resistors - SMD 2010 3.9ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 2010 3.9ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 2010 3.9ohms 5% - RCWP20103R90JMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2010 3.9ohms 5%
RCWP20103R90JMWB
Thick Film Resistors - SMD 2010 3.9ohms 5% RCWP20103R90JMWB
Thick Film Resistors - SMD 2010 3.9ohms 5%

Thick Film Resistors - SMD 2010 3.9ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP20103R90JMWB
Product Name Thick Film Resistors - SMD 2010 3.9ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers