Vishay Intertechnology, Inc. RES 4.75K 1% 1206 RCWP12064751FTR

Description
RES 4.75K 1% 1206
Request a Quote
Description
RES 4.75K 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K 1% 1206 - RCWP12064751FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K 1% 1206
RCWP12064751FTR
RES 4.75K 1% 1206 RCWP12064751FTR
RES 4.75K 1% 1206

RES 4.75K 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RCWP12064751FTR
Product Name RES 4.75K 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers