Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWP1100100RJKS2

Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor Nonstandard Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor Nonstandard Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCWP1100100RJKS2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWP1100100RJKS2-ND
Chip Resistor - Surface Mount RCWP1100100RJKS2-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor Nonstandard Anti-Sulfur Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor Nonstandard Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RCWP1100100RJKS2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers