Vishay Intertechnology, Inc. THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT RCWL2512R430JNEA

Description
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT - RCWL2512R430JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT
RCWL2512R430JNEA
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT RCWL2512R430JNEA
THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT

THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - RCWL2512R430JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL2512R430JNEA-ND
Chip Resistor - Surface Mount RCWL2512R430JNEA-ND
430 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL2512R430JNEA RCWL2512R430JNEA-ND
Product Name THICK FILM,2512,.43,5%,200 PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375485-SR731ETTPR430F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.4300 ohms
Tolerance 1 +/- %
View Details
4 suppliers