Vishay Intertechnology, Inc. RES 0.51 OHM 1/2W 5% 2010 SMD RCWL2010R510JNEA

Description
RES 0.51ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 0.51ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/2W 5% 2010 SMD - RCWL2010R510JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/2W 5% 2010 SMD
RCWL2010R510JNEA
RES 0.51 OHM 1/2W 5% 2010 SMD RCWL2010R510JNEA
RES 0.51ohm 1/2W 5% 2010 SMD

RES 0.51ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.51JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.51JTR-ND
Chip Resistor - Surface Mount RCWL.51JTR-ND
510 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL2010R510JNEA RCWL.51JTR-ND
Product Name RES 0.51 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers