Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL2010R330JNEA

Description
RES 0.33 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.33 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL2010R330JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R330JNEACT-ND
Chip Resistor - Surface Mount 541-RCWL2010R330JNEACT-ND
RES 0.33 OHM 5% 1/2W 2010

RES 0.33 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL2010R330JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R330JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWL2010R330JNEADKR-ND
RES 0.33 OHM 5% 1/2W 2010

RES 0.33 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL2010R330JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R330JNEATR-ND
Chip Resistor - Surface Mount 541-RCWL2010R330JNEATR-ND
330 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

330 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWL2010R330JNEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details