Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCWL2010R200JNEA

Description
RES 0.2 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.2 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCWL2010R200JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R200JNEACT-ND
Chip Resistor - Surface Mount 541-RCWL2010R200JNEACT-ND
RES 0.2 OHM 5% 1/2W 2010

RES 0.2 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL2010R200JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R200JNEATR-ND
Chip Resistor - Surface Mount 541-RCWL2010R200JNEATR-ND
200 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

200 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCWL2010R200JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCWL2010R200JNEADKR-ND
Chip Resistor - Surface Mount 541-RCWL2010R200JNEADKR-ND
RES 0.2 OHM 5% 1/2W 2010

RES 0.2 OHM 5% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RCWL2010R200JNEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details