Vishay Intertechnology, Inc. RES .68 OHM 1/3W 5% 1210 SMD RCWL1210R680JNEA

Description
RES .68ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES .68ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 1/3W 5% 1210 SMD - RCWL1210R680JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 1/3W 5% 1210 SMD
RCWL1210R680JNEA
RES .68 OHM 1/3W 5% 1210 SMD RCWL1210R680JNEA
RES .68ohm 1/3W 5% 1210 SMD

RES .68ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.68LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.68LTR-ND
Chip Resistor - Surface Mount RCWL.68LTR-ND
680 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

680 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R680JNEA RCWL.68LTR-ND
Product Name RES .68 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details