Vishay Intertechnology, Inc. RES 0.11 OHM 1/3W 5% 1210 SMD RCWL1210R110JNEA

Description
RES 0.11ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 0.11ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1/3W 5% 1210 SMD - RCWL1210R110JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1/3W 5% 1210 SMD
RCWL1210R110JNEA
RES 0.11 OHM 1/3W 5% 1210 SMD RCWL1210R110JNEA
RES 0.11ohm 1/3W 5% 1210 SMD

RES 0.11ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - RCWL.11LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCWL.11LTR-ND
Chip Resistor - Surface Mount RCWL.11LTR-ND
110 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

110 mOhms ±5% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCWL1210R110JNEA RCWL.11LTR-ND
Product Name RES 0.11 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details